DIN EN ISO 6892-1
Metallic materials - Tensile testing - Part 1: Method of test at room temperature (ISO 6892-1:2019)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 92 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
Document History
DIN EN ISO 6892-1
June 1, 2020
Metallic materials - Tensile testing - Part 1: Method of test at room temperature (ISO 6892-1:2019)
A description is not available for this item.
October 1, 2019
Metallic materials - Tensile testing - Part 1: Method of test at room temperature (ISO/FDIS 6892-1:2019); German and English version prEN ISO 6892-1:2019
A description is not available for this item.
February 1, 2017
Metallic materials - Tensile testing - Part 1: Method of test at room temperature (ISO 6892-1:2016)
A description is not available for this item.
December 1, 2009
Metallic materials - Tensile testing - Part 1: Method of test at room temperature (ISO 6892-1:2009)
This part of ISO 6892 specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined at room temperature.
NOTE Annex A indicates...