UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 61223-3-6

Evaluation and routine testing in medical imaging departments - Part 3-6: Acceptance and constancy tests - Imaging performance of mammographic X-ray equipment used in a mammographic tomosynthesis mode of operation

active, Most Current
Organization: NEN
Publication Date: 1 May 2020
Status: active
Page Count: 120
ICS Code (Radiographic equipment): 11.040.50
scope:

Scope and object

This part of IEC 61223 applies to the performance of MAMMOGRAPHIC X-RAY EQUIPMENT when used in MAMMOGRAPHIC TOMOSYNTHESIS modes of operation, with respect to image quality and dose.

Excluded from the scope of this document are:

- MAMMOGRAPHIC X-RAY EQUIPMENT modes of operation other than MAMMOGRAPHIC TOMOSYNTHESIS;

- 2D images synthesised from the tomosynthesis images;

- reconstructive TOMOGRAPHY other than MAMMOGRAPHIC TOMOSYNTHESIS;

- CT SCANNERS covered by IEC 61223-3-5.

This document defines:

a) the essential parameters which describe the acceptability criteria of MAMMOGRAPHIC TOMOSYNTHESIS modes of operation of MAMMOGRAPHIC X-RAY EQUIPMENT with regard to image quality and dose,

b) the methods of testing whether measured quantities related to those parameters comply with specified tolerances, and

c) CONSTANCY TEST frequency when required.

This document is intended to be applied along with the acceptability criteria included in IEC 61223-3-2 or equivalent protocol for 2D mammography which are also relevant for MAMMOGRAPHIC TOMOSYNTHESIS modes of operation.

These methods mainly rely on non-invasive measurements that use appropriate test equipment and are performed during or after the installation. Signed statements covering steps in the installation procedure can be used as part of the ACCEPTANCE TEST. Tests required by a higher level of compliance take precedence over similar tests with a lower level of compliance.

When the results of the ACCEPTANCE TEST are in compliance with the expected values, the BASELINE VALUES for the subsequent CONSTANCY TESTS are established.

Document History

NEN-EN-IEC 61223-3-6
May 1, 2020
Evaluation and routine testing in medical imaging departments - Part 3-6: Acceptance and constancy tests - Imaging performance of mammographic X-ray equipment used in a mammographic tomosynthesis mode of operation
Scope and object This part of IEC 61223 applies to the performance of MAMMOGRAPHIC X-RAY EQUIPMENT when used in MAMMOGRAPHIC TOMOSYNTHESIS modes of operation, with respect to image quality and dose....

References

Advertisement