UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-IEC 62893-4-1

Charging cables for electric vehicles of rated voltages up to and including 0,6/1 kV - Part 4-1: Cables for DC charging according to mode 4 of IEC 61851-1 - DC charging without use of a thermal management system

active, Most Current
Organization: NEN
Publication Date: 1 May 2020
Status: active
Page Count: 26
ICS Code (Cables): 29.060.20
ICS Code (Electric road vehicles): 43.120
scope:

This part of IEC 62893 applies to cables for DC charging according to mode 4 of IEC 61851-1. These cables are not intended to be used with a thermal management system such as that specified in IEC 61851-23.

Charging cables specified in IEC 62893 (all parts) are intended to be used for electrical appliances of class II equipment.

The maximum conductor operating temperature for the cables in this document is 90 °C.

The test methods specified are given in IEC 62893-2, IEC 60245-2, IEC 60332-1-2, IEC 62821‑1:2015, Annex B and in the relevant parts of IEC 60811.

IEC 62440 is intended to be used as guidance on the safe use of cables in this document together with Clause 5 of this document.

Document History

NEN-IEC 62893-4-1
May 1, 2020
Charging cables for electric vehicles of rated voltages up to and including 0,6/1 kV - Part 4-1: Cables for DC charging according to mode 4 of IEC 61851-1 - DC charging without use of a thermal management system
This part of IEC 62893 applies to cables for DC charging according to mode 4 of IEC 61851-1. These cables are not intended to be used with a thermal management system such as that specified in IEC...

References

Advertisement