UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 14811

Railway applications - Track - Special purpose rail - Grooved rails and associated construction profiles

active, Most Current
Organization: SNV
Publication Date: 1 October 2019
Status: active
Page Count: 103
ICS Code (Construction of railways): 93.100
scope:

This document specifies requirements for grooved rails and associated construction rail profiles for grooved rail facilities with a linear mass of 42 kg/m and upwards for use in tram transport systems. NOTE Grooved rails are also used for harbour and industrial tracks. Five pearlitic steel grades are specified in a hardness range between 200 HBW and 390 HBW. The rails are either non-heat-treated or heat-treated and are made from non-alloyed (C-Mn) steel in both cases. This document specifies 26 specific grooved rail profiles and 7 specific construction rail profiles. The grooved rail profiles can also be used as construction elements in switches and crossings. Two grooved rail classes are specified differing in requirements for profile tolerances.

Document History

SN EN 14811
October 1, 2019
Railway applications - Track - Special purpose rail - Grooved rails and associated construction profiles
This document specifies requirements for grooved rails and associated construction rail profiles for grooved rail facilities with a linear mass of 42 kg/m and upwards for use in tram transport...
April 1, 2010
Railway applications - Track - Special purpose rail - Grooved and associated construction
This European Standard specifies requirements for grooved rails and associated construction rail profiles for grooved rail facilities with a linear mass of 42 kg/m and upwards for use in tram...
November 1, 2006
Railway applications – Track – Special purpose rail – Grooved and associated construction
A description is not available for this item.

References

Advertisement