ASTM International - ASTM A1039/A1039M-13
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, Produced by Twin-Roll Casting Process
| Organization: | ASTM International |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Iron and steel products in general): | 77.140.01 |
scope:
1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process.
1.2 The steel sheet is available in the designations listed in Section 4.
1.3 The material is available in the following sizes:
| Thickness-0.027 in. [0.7 mm] to 0.078 in. [2.0 mm] |
| Width-up to 79 in. [2000 mm] |
1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
Note 1-A description of the Twin-Roll Casting Process is included in Appendix X1.
Document History