ASTM International - ASTM A1039/A1039M-04

Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial and Structural, Produced by the Twin-Roll Casting Process

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2004
Status: inactive
Page Count: 7
ICS Code (Iron and steel products in general): 77.140.01
scope:

1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process.

1.2 The steel sheet is available in the designations listed in Section .

1.3 The material is available in the following sizes:

Thickness-0.027 in. [0.7 mm] to 0.078 in. [2.0 mm]
Width-up to 79 in. [2000 mm]

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other.

Note 1

A description of the Twin-Roll Casting Process is included in Appendix X1.

Document History

September 1, 2019
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, Produced by Twin-Roll Casting Process
1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel sheet is available in the designations listed in...
February 1, 2013
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, Produced by Twin-Roll Casting Process
1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel sheet is available in the designations listed in...
April 15, 2012
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, Produced by Twin-Roll Casting Process
1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel sheet is available in the designations listed in...
November 15, 2011
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, Produced by Twin-Roll Casting Process
1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel sheet is available in the designations listed in...
October 1, 2010
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, Produced by Twin-Roll Casting Process
1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel sheet is available in the designations listed in...
November 1, 2009
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, Produced by Twin-Roll Casting Process
1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel sheet is available in the designations listed in...
May 1, 2009
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, Produced by Twin-Roll Casting Process
1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel sheet is available in the designations listed in...
ASTM A1039/A1039M-04
September 1, 2004
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial and Structural, Produced by the Twin-Roll Casting Process
1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel sheet is available in the designations listed in...
Advertisement