ASTM International - ASTM A1039/A1039M-25
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, and Ultra-High-Strength, Produced by Twin-Roll Casting Process
| Organization: | ASTM International |
| Publication Date: | 1 December 2025 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Iron and steel products in general): | 77.140.01 |
scope:
1.1 This specification covers commercial, structural, high-strength low-alloy, and ultra-high-strength steel sheet in coils and cut lengths produced by the twin-roll casting process.
1.2 The steel sheet is available in the designations listed in Section 4.
1.3 The material is available in the following sizes:
| Thickness: | 0.027?in. to 0.078?in. [0.7?mm to 2.0?mm] | ||
| Width: | up to 79 in. [2000 mm] |
1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
Note 1: A description of the Twin-roll Casting Process is included in Appendix X1.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History