UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 60317-25

Specifications for particular types of winding wires - Part 25: Polyester or polyesterimide overcoated with polyamide-imide enamelled round aluminium wire, class 200

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2020
Status: active
Page Count: 16
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled round aluminium winding wires of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which can be modified provided it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is based on polyamide-imide resin.

NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

The range of nominal conductor diameters covered by this document is:

- Grade 1: 0,250 mm up to and including 3,150 mm;

- Grade 2: 0,250 mm up to and including 5,000 mm.

The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-3:2008 and IEC 60317-0-3:2008/AMD1:2013.

 

 

 

 

Document History

EN IEC 60317-25
July 1, 2020
Specifications for particular types of winding wires - Part 25: Polyester or polyesterimide overcoated with polyamide-imide enamelled round aluminium wire, class 200
This part of IEC 60317 specifies the requirements of enamelled round aluminium winding wires of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,...
May 1, 2010
Specifications for particular types of winding wires - Part 25: Polyester or polyesterimide overcoated with polyamide-imide enamelled round aluminium wire, class 200
This Part of IEC 60317 specifies the requirements of enamelled round aluminium winding wires of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,...
August 1, 1996
Specifications for Particular Types of Winding Wires; Part 25: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Round Aluminium Wire, Class 200
A description is not available for this item.
August 1, 1996
Specifications for Particular Types of Winding Wires Part 25: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Round Aluminium Wire, Class 200
A description is not available for this item.

References

Advertisement