BSI - BS EN 4612-009 - TC
Tracked Changes (Redline) - Aerospace series — Cables, electrical, for general purpose, single and multicore assembly — XLETFE Family — Jacketed or screened and jacketed Part 009: Silver plated copper — Operating temperatures, between – 65 °C and 150 °C — Dual extruded wall for open applications, with jacket without screen — UV laser printable — Product standard
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 24 February 2020 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
BS EN 4612-009 - TC
February 24, 2020
Tracked Changes (Redline) - Aerospace series — Cables, electrical, for general purpose, single and multicore assembly — XLETFE Family — Jacketed or screened and jacketed Part 009: Silver plated copper — Operating temperatures, between – 65 °C and 150 °C — Dual extruded wall for open applications, with jacket without screen — UV laser printable — Product standard
A description is not available for this item.