CEN - EN 4612-002

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 002: Genera

active, Most Current
Organization: CEN
Publication Date: 1 August 2019
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the characteristics of UV laser printable jacket, tin plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use in the on board electrical systems of aircraft operating at temperatures between - 65 °C and 135 °C at 600 V rms at sea level. This insulation system has been used in aerospace applications using 115 V (phase-to-neutral) 400 Hz ac and 28 Vdc. Verification of the suitability of cables for use in other electrical systems is the responsibility of the user.

These jacketed cables are suitable for airframe use without additional protection when the jacket is present. When the jacket is stripped back the cores may need additional protection. In case of conflict between this standard and other referenced documents the requirements of this standard shall take precedence.

Document History

EN 4612-002
August 1, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 002: Genera
This document specifies the characteristics of UV laser printable jacket, tin plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use...
October 1, 2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 002: General
This European Standard specifies the list of product standards and common characteristics of electrical cables for use in the on-board electrical systems of aircraft operating at temperatures between...

References

Advertisement