BSI - BS EN 4612-005 - TC
Tracked Changes (Redline) - Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 005: Tin plated copper - Operating temperatures, between - 65°C and 135°C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 24 February 2020 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
BS EN 4612-005 - TC
February 24, 2020
Tracked Changes (Redline) - Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 005: Tin plated copper - Operating temperatures, between - 65°C and 135°C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
A description is not available for this item.