UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 7816-7

Identification cards — Integrated circuit(s) cards with contacts — Part 7: Interindustry commands for Structured Card Query Language (SCQL)

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2002
Status: active
Page Count: 50
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 7816 specifies

- the concept of a SCQL database (SCQL = Structured Card Query Language based on SQL, see ISO 9075) and

- the related interindustry enhanced commands.

Document History

Identification cards - Integrated circuit(s) cards with contacts - Part 7: Interindustry commands for Structured Card Query Language (SCQL)
This part of ISO/IEC 7816 specifies - the concept of a SCQL database (SCQL = Structured Card Query Language based on SQL, see ISO 9075) and - the related interindustry enhanced commands.
Identification Cards Integrated Circuit(s) Cards with Contacts Part 7: Interindustry Commands for Structured Card Query Language (SCQL)
This part of ISO/IEC 7816 specifies  -  the concept of a SCQL database (SCQL = Structured Card Query Language based on SQL, see ISO 9075) and -  the related interindustry enhanced commands
Identification Cards Integrated Circuit(s) Cards with Contacts Part 7: Interindustry Commands for Structured Card Query Language (SCQL)
This part of ISO/IEC 7816 specifies - the concept of a SCQL database (SCQL = Structured Card Query Language based on SQL, see ISO 9075) and - the related interindustry enhanced commands.
CSA ISO/IEC 7816-7
January 1, 2002
Identification cards — Integrated circuit(s) cards with contacts — Part 7: Interindustry commands for Structured Card Query Language (SCQL)
This part of ISO/IEC 7816 specifies — the concept of a SCQL database (SCQL = Structured Card Query Language based on SQL, see ISO 9075) and — the related interindustry enhanced commands.
January 1, 2002
Identification cards - Integrated circuit(s) cards with contacts - Part 7: Interindustry commands for Structured Card Query Language (SCQL)
This part of ISO/IEC 7816 specifies — the concept of a SCQL database (SCQL = Structured Card Query Language based on SQL, see ISO 9075) and —  the related interindustry enhanced commands

References

Advertisement