UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS 61347.2.2

Lamp controlgear Part 2.2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 21 August 2020
Status: active
Page Count: 20
scope:

This part of IEC 61347 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies of up to 250 V or a.c. supplies of up to 1 000 V, at 50 Hz or 60 Hz and with rated output voltage ≤ 50 V r.m.s. at a frequency deviating from the supply frequency, or 120 V ripple free d.c. between conductors and between any conductor and earth, associated with tungsten-halogen lamps as specified in IEC 60357 and other filament lamps.

NOTE The limit of 50 V rated output voltage is in accordance with band I of IEC 60449.

Particular requirements for electronic step-down convertors with means of protection against overheating are given in Annex C.

Particular additional requirements for convertors providing safety extra low voltage (hereinafter SELV), are given in Annex I.

Performance requirements are covered by IEC 61047.

Plug-in convertors, being part of the luminaire, are covered as for built-in convertors by the additional requirements of the luminaire standard.

Document History

SNZ AS/NZS 61347.2.2
August 21, 2020
Lamp controlgear Part 2.2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
This part of IEC 61347 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies of up to 250 V or a.c. supplies of up to 1 000 V, at 50 Hz or 60 Hz and...
September 20, 2007
Lamp controlgear Part 2.2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
This part of IEC 61347 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies up to 250 V or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and rated...
May 17, 2004
Lamp controlgear Part 2.2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
A description is not available for this item.

References

Advertisement