CSA ISO/IEC 16500-5
Information technology — Generic digital audio-visual systems — Part 5: High and mid-layer protocols
| Organization: | CSA |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 165 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 16500 covers the high and mid layer protocols for DAVIC systems. It defines a set of protocol components ("tools") which are referenced by ISO/IEC 16500-2 ("System Dynamics, Scenarios, and Protocol Requirements").
In particular this part of ISO/IEC 16500 describes the protocol stacks required for the support of the DAVIC flows, i.e., S1 through S5. The specific DAVIC options for each of the protocols are specified as well as the different optional protocols stacks applicable. Requirements on protocols at specific interfaces are also considered and included in the specification.
Document History