CSA - CAN/CSA-ISO/IEC 16500-5-02

Information technology - Generic digital audio-visual systems - Part 5: High and mid-layer protocols

inactive
Organization: CSA
Publication Date: 1 January 2002
Status: inactive
Page Count: 161
scope:

This part of ISO/IEC 16500 covers the high and mid layer protocols for DAVIC systems. It defines a set of protocol components ("tools") which are referenced by ISO/IEC 16500-2 ("System Dynamics, Scenarios, and Protocol Requirements").

In particular this part of ISO/IEC 16500 describes the protocol stacks required for the support of the DAVIC flows, i.e., S1 through S5. The specific DAVIC options for each of the protocols are specified as well as the different optional protocols stacks applicable. Requirements on protocols at specific interfaces are also considered and included in the specification.

Document History

Information Technology - Generic Digital Audio-Visual Systems - Part 5: High and Mid-Layer Protocols
This part of ISO/IEC 16500 covers the high and mid layer protocols for DAVIC systems. It defines a set of protocol components ("tools") which are referenced by ISO/IEC 16500-2 ("System Dynamics,...
March 1, 2002
Information Technology - Generic Digital Audio-Visual Systems - Part 5: High and Mid-Layer Protocols
This part of ISO/IEC 16500 covers the high and mid layer protocols for DAVIC systems. It defiies a set of protocol components (“tools”) which are referenced by ISO/IEC 16500-2 (“System Dynamics,...
March 1, 2002
Information Technology - Generic Digital Audio-Visual Systems - Part 5: High and Mid-Layer Protocols
This part of ISO/IEC 16500 covers the high and mid layer protocols for DAVIC systems. It defines a set of protocol components (tools) which are referenced by ISO/IEC 16500-2 (System Dynamics,...
January 1, 2002
Information technology — Generic digital audio-visual systems — Part 5: High and mid-layer protocols
This part of ISO/IEC 16500 covers the high and mid layer protocols for DAVIC systems. It defines a set of protocol components (“tools”) which are referenced by ISO/IEC 16500-2 (“System Dynamics,...
CAN/CSA-ISO/IEC 16500-5-02
January 1, 2002
Information technology - Generic digital audio-visual systems - Part 5: High and mid-layer protocols
This part of ISO/IEC 16500 covers the high and mid layer protocols for DAVIC systems. It defines a set of protocol components ("tools") which are referenced by ISO/IEC 16500-2 ("System Dynamics,...

References

Advertisement