IEEE 1394.1
High Performance Serial Bus Bridges
| Organization: | IEEE |
| Publication Date: | 8 December 2004 |
| Status: | active |
| Page Count: | 171 |
scope:
This is a full-use standard whose scope is to extend the already
defined asynchronous and isochronous services of High Performance
Serial Bus beyond the local bus by means of a device, the bridge,
which consists of two nodes, each connected to a separate bus and
both interconnected by implementation-depen
The project is intended to standardize the model, definition, and behaviors of High Performance Serial Bus bridges, which are devices that may be used to interconnect two separately enumerable buses. This project extends IEEE Std 1394 ™ - 1995 1 , as amended by IEEE Std 1394a ™ -2000, and IEEE Std 1394b ™ -2002, and is based upon those documents as well as upon IEEE Std 1212 ™ -2001, Control and Status Registers (CSR) Architecture for microcomputer buses.
NOTE-The set of IEEE 1394 standards specifies the interfaces, functions, and operations necessary to ensure interoperability between conforming implementations. These standards are functional descriptions. An implementation may employ any design whose behavior is compliant with the pertinent standards. 2
Purpose
IEEE Std 1394-1995, as amended by IEEE Std 1394a-2000 and IEEE Std 1394b-2002, is a cost-effective desktop interconnect for both computer peripherals and consumer electronics. However, the use of High Performance Serial Bus in other environments, e.g. , an interconnect to carry high-speed digital video data between rooms of a house, is hampered by the incomplete architectural and protocol specifications for bridges in the existing standards. This project proposes to adequately specify bridge requirements in order to enable a larger consumer and computer market for High Performance Serial Bus products.
1 Information on references can be found in Clause 2.
2 Notes in text, tables, and figures are given for information only and do not contain requirements needed to implement the standard.
Document History