CSA ISO/IEC 15504-3
Information technology — Process assessment — Part 3: Guidance on performing an assessment
| Organization: | CSA |
| Publication Date: | 1 January 2005 |
| Status: | active |
| Page Count: | 71 |
| ICS Code (Software): | 35.080 |
scope:
This part of ISO/IEC 15504 provides guidance on meeting the minimum set of requirements for performing an assessment contained in ISO/IEC 15504-2.
It provides an overview of process assessment and interprets the requirements through the provision of guidance on:
a) performing an assessment;
b) the measurement framework for process capability;
c) process reference models and process assessment models;
d) selecting and using assessment tools;
e) competency of assessors;
f) verification of conformity.
This document uses the following schema: the text inside a box is quoted from the normative ISO/IEC 15504-2 and the text following a box is guidance about the normative text. If the quoted text includes a clause reference, it is understood that ISO/IEC 15504-2 should be referred to.
Document History