UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60404-8-7 REDLINE

Magnetic materials – Part 8-7: Specifications for individual materials – Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2020
Status: active
Page Count: 50
ICS Code (Magnetic materials): 29.030
scope:

This part of IEC 60404 defines the grades of cold-rolled grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,20 mm, 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives general requirements, magnetic properties, geometric characteristics, tolerances and technological characteristics, as well as inspection procedures.

This document applies to Goss textured grain-oriented electrical steel strip and sheet supplied in the final annealed condition in coils or sheets, and intended for the construction of magnetic circuits.

The grades are grouped into three classes:

- conventional grades;

- high permeability grades;

- magnetic domain refined high permeability grades.

They correspond to Class C22 of IEC 60404-1.

Document History

IEC 60404-8-7 REDLINE
September 1, 2020
Magnetic materials – Part 8-7: Specifications for individual materials – Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state
This part of IEC 60404 defines the grades of cold-rolled grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,20 mm, 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it...
September 1, 2017
Magnetic materials – Part 8-7: Specifications for individual materials – Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state
This part of IEC 60404 defines the grades of cold-rolled grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives...

References

Advertisement