UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 3303-2

Rubber- or plastics-coated fabrics - Determination of bursting strength - Part 2: Hydraulic method

active, Most Current
Organization: CEN
Publication Date: 1 September 2020
Status: active
Page Count: 16
ICS Code (Coated fabrics): 59.080.40
scope:

This document specifies a method for the determination of the bursting strength of rubber - or plastics - coated fabrics, using one of two types of diaphragm bursting tester, designated type A and B, both operated by hydraulic pressure.

The type A test machine is applicable to materials having bursting strengths ranging from 350 kPa to 5 500 kPa and the type B test machine is applicable to materials of bursting strengths ranging from 70 kPa to 1 400 kPa.

 

Document History

EN ISO 3303-2
September 1, 2020
Rubber- or plastics-coated fabrics - Determination of bursting strength - Part 2: Hydraulic method
This document specifies a method for the determination of the bursting strength of rubber - or plastics - coated fabrics, using one of two types of diaphragm bursting tester, designated type A and B,...

References

Advertisement