NEN-EN 15618
Rubber- or plastic-coated fabrics - Upholstery fabrics - Classification and methods of test
| Organization: | NEN |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Furniture): | 97.140 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This document specifies a set of properties relevant to the assessment of coated upholstery fabrics for indoor furniture and the appropriate test methods to determine these properties. It also describes a matrix system to express the material properties of an upholstery fabric.
This document is applicable to upholstery fabrics both in domestic and public use, except when used for the seats of road or railway vehicles, boats or aeroplanes.
This document applies to upholstery fabrics with a coating on the wear face.
This document does not apply to textile upholstery fabrics covered by EN 14465.
Document History