NEN-EN 15618
Rubber- or plastics-coated fabrics - Upholstery fabrics - Classification and methods of test
| Organization: | NEN |
| Publication Date: | 1 February 2007 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Furniture): | 97.140 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This standard specifies a set of properties relevant to the assessment of upholstery coated fabrics for indoor furniture and the appropriate test methods to determine these properties. It also describes a matrix system to express the material properties of an upholstery fabric. This standard applies to upholstery fabrics both in domestic and public use, except when used for the seats of road or railway vehicles, boats or aeroplanes. This standard applies to upholstery fabrics with a coating on the wear face.
Document History