UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA Z5359

Anaesthetic and respiratory equipment — Low-pressure hose assemblies for use with medical gases, medical vacuum, medical support gases, and anaesthetic gas scavenging systems

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 48
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases:

- oxygen,

- nitrous oxide,

- medical air

 - helium,

- carbon dioxide,

- xenon,

- specified mixtures of the gases listed above,

- oxygen-enriched air,

- air for driving surgical tools,

- nitrogen for driving surgical tools,

and for use with vacuum.

*It applies to hose assemblies operating at pressures up to 1 400 kPa and for vacuum systems at pressures not greater than 60 kPa absolute.

This International Standard does not specify the dimensions and allocation of the gas-specific inlet and outlet connectors for the hose assemblies.

NOTE 1 Specifications for the dimensions and allocation of diameter index safety system (DISS) connectors are specified in CGA V-5 [28].

NOTE 2 Specifications for the dimensions and allocation of sleeve indexed system (SIS) connectors are specified in AS 2896 [23].

NOTE 3 Dimensions and allocation of non-interchangeable screw-threaded (NIST) connectors are specified in ISO 18082 [11].

NOTE 4 Terminal units designed for quick connectors are specified in ISO 9170-1.

This International Standard does not specify requirements for coaxial hoses used for the supply and removal of air for driving surgical tools.

This International Standard does not specify the intended uses of hose assemblies.

NOTE Environmental aspects are dealt with in Annex B.

[11] ISO 18082, Anaesthetic and respiratory equipment - Dimensions of non-interchangeable screwthreaded (NIST) low-pressure connectors for medical gases

[28] CGA V-5, Diameter Index Safety System (Non-Interchangeable Low Pressure Connections for Medical Gas Applications)

[23] AS 2896:2011, Medical gas systems - Installations and testing of non flammable medical gas pipeline systems 

Rationales for some of the requirements of this International Standard are given in Annex A. Such requirements are indicated by the asterisk (*) after the clause number in the main text.

Document History

January 1, 2019
Anaesthetic and respiratory equipment — Low-pressure hose assemblies for use with medical gases, medical vacuum, medical support gases, and anaesthetic gas scavenging systems
A description is not available for this item.
January 1, 2019
Anaesthetic and respiratory equipment - Low-pressure hose assemblies for use with medical gases, medical vacuum, medical support gases, and anaesthetic gas scavenging systems - Amendment 1
A description is not available for this item.
January 1, 2016
Anaesthetic and respiratory equipment — Low-pressure hose assemblies for use with medical gases, medical vacuum, medical support gases, and anaesthetic gas scavenging systems
This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: — oxygen, — nitrous oxide, — medical air, — helium, —...
January 1, 2016
Anaesthetic and respiratory equipment - Low-pressure hose assemblies for use with medical gases, medical vacuum, medical support gases, and anaesthetic gas scavenging systems
This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: — oxygen, — nitrous oxide, — medical air, — helium, —...
CSA Z5359
January 1, 2016
Anaesthetic and respiratory equipment — Low-pressure hose assemblies for use with medical gases, medical vacuum, medical support gases, and anaesthetic gas scavenging systems
This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: — oxygen, — nitrous oxide, — medical air  — helium, —...
January 1, 2010
Low-pressure hose assemblies for use with medical gases
* This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: — oxygen; — nitrous oxide; — medical air; — helium;...
January 1, 2010
Low-pressure hose assemblies for use with medical gases
* This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: - oxygen; - nitrous oxide; - medical air; - helium;...
January 1, 2010
Low-pressure hose assemblies for use with medical gases
* This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases:  — oxygen;  — nitrous oxide;  — medical air;  — helium; ...
March 1, 2004
Low-pressure hose assemblies for use with medical gases
This International Standard specifies requirements for low-pressure hose assemblies intended for use with the following medical gases: - oxygen; - nitrous oxide; - air for breathing; - helium; -...

References

Advertisement