BSI - BS ISO 6162-2 - TC
Tracked Changes (Redline) - Hydraulic fluid power — Flange connections with split or one-piece flange clamps and metric or inch screws Part 2: Flange connectors, ports and mounting surfaces for use at a pressure of 42 MPa (420 bar), DN 13 to DN 76
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 26 February 2020 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
BS ISO 6162-2 - TC
February 26, 2020
Tracked Changes (Redline) - Hydraulic fluid power — Flange connections with split or one-piece flange clamps and metric or inch screws Part 2: Flange connectors, ports and mounting surfaces for use at a pressure of 42 MPa (420 bar), DN 13 to DN 76
A description is not available for this item.