UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM A855/A855M-03(2014)

Standard Specification for Zinc-5 % Aluminum-Mischmetal Alloy-Coated Steel Wire Strand

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2014
Status: inactive
Page Count: 5
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers five grades of zinc-5 % aluminum-mischmetal (Zn-5 Al-MM) alloy-coated, steel wire strand, composed of a number of round, steel wires, with four weights of Zn-5 Al-MM alloy coatings, suitable for use as guys, messengers, span wires, and for similar purposes. The product is intended for applications requiring corrosion resistance and formability.

1.2 The five grades covered are as follows:

1.2.1 Utilities,

1.2.2 Common,

1.2.3 Siemens-Martin,

1.2.4 High-strength, and

1.2.5 Extra high-strength,

1.2.6 Minimum breaking strengths of strand for each grade are described in Section 7.

1.3 The four weights of coatings are: Class1 and Classes A, B, and C. Minimum weights of Zn-5 Al-MM alloy are described in Section 10.

1.4 This specification is applicable to orders in either inch-pound units (as A855) or acceptable SI units (as A855M). Inch-pound units and SI units are not necessarily equivalent.

abstract:

This specification covers five grades of zinc-5 % aluminum-mischmetal (Zn-5 Al-MM) alloy-coated, steel wire strand, composed of a number of round, steel wires, with four weights of Zn-5 Al-MM... View More

Document History

September 1, 2020
Standard Specification for Zinc-5 % Aluminum-Mischmetal Alloy-Coated Steel Wire Strand
1.1 This specification covers five grades of zinc-5 % aluminum-mischmetal (Zn-5 Al-MM) alloy-coated, steel wire strand, composed of a number of round, steel wires, with four weights of Zn-5 Al-MM...
ASTM A855/A855M-03(2014)
August 1, 2014
Standard Specification for Zinc-5 % Aluminum-Mischmetal Alloy-Coated Steel Wire Strand
1.1 This specification covers five grades of zinc-5 % aluminum-mischmetal (Zn-5 Al-MM) alloy-coated, steel wire strand, composed of a number of round, steel wires, with four weights of Zn-5 Al-MM...
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Wire Strand
1.1 This specification covers five grades of zinc-5 % aluminum-mischmetal (Zn-5 Al-MM) alloy-coated, steel wire strand, composed of a number of round, steel wires, with four weights of Zn-5 Al-MM...
October 1, 2003
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Wire Strand
1.1 This specification covers five grades of zinc-5 % aluminum-mischmetal (Zn-5 Al-MM) alloy-coated, steel wire strand, composed of a number of round, steel wires, with four weights of Zn-5 Al-MM...
April 10, 1998
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Wire Strand
1.1 This specification covers five grades of zinc-5% aluminum-mischmetal (Zn-5 Al-MM) alloy-coated, steel wire strand, composed of a number of round, steel wires, with four weights of Zn-5 Al-MM...
Advertisement