UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 3451-1

Plastics - Determination of ash - Part 1: General methods

active, Most Current
Organization: SNV
Publication Date: 1 November 2019
Status: active
Page Count: 18
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies general methods, with suitable test conditions, for the determination of the ash of a range of plastics. The particular conditions chosen can be included in the specifications for the plastic material in question. Particular conditions applicable to poly(alkylene terephthalate) materials, unplasticized cellulose acetate, polyamides and poly(vinyl chloride) plastics, including some specific filled, glass-fibre-reinforced and flame-retarded materials, are specified in ISO 3451-2, ISO 3451-3, ISO 3451-4 and ISO 3451-5.

Document History

SN EN ISO 3451-1
November 1, 2019
Plastics - Determination of ash - Part 1: General methods
This document specifies general methods, with suitable test conditions, for the determination of the ash of a range of plastics. The particular conditions chosen can be included in the specifications...

References

Advertisement