UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO/CIE 11664-1

Colorimetry - Part 1: CIE standard colorimetric observers

active, Most Current
Organization: SNV
Publication Date: 1 February 2020
Status: active
Page Count: 46
ICS Code (Colours and measurement of light): 17.180.20
scope:

This document specifies colour-matching functions for use in colorimetry. Two sets of colour-matching functions are specified. ? Colour-matching functions for the CIE 1931 standard colorimetric observer. This set of colour-matching functions is representative of the colour-matching properties of observers with normal colour vision for visual field sizes of angular subtense from about 1° to about 4°, for vision at photopic levels of adaptation. ? Colour-matching functions for the CIE 1964 standard colorimetric observer. This set of colour-matching functions is representative of the colour-matching properties of observers with normal colour vision for visual field sizes of angular subtense greater than about 4°, for vision at sufficiently high photopic levels and with spectral power distributions such that no participation of the rod receptors of the retina is to be expected.

Document History

SN EN ISO/CIE 11664-1
February 1, 2020
Colorimetry - Part 1: CIE standard colorimetric observers
This document specifies colour-matching functions for use in colorimetry. Two sets of colour-matching functions are specified. ? Colour-matching functions for the CIE 1931 standard colorimetric...
November 1, 2011
Colorimetry - Part 1: CIE standard colorimetric observers
This International Standard specifies colour-matching functions for use in colorimetry. Two sets of colour-matching functions are specified. a) Colour-matching functions for the CIE 1931 standard...

References

Advertisement