SNV - SN EN 50673
Plug-in type bushings for 72,5 kV with 630 A and 1 250 A for electrical equipment
| Organization: | SNV |
| Publication Date: | 1 March 2019 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Other graphical symbols): | 01.080.99 |
scope:
This document is applicable to plug-in type bushings, according to EN 60137, 72,5 kV, rated currents from 630 A up to 1 250 A and frequencies from 15 Hz up to 60 Hz for single or three-phase arrangements in electrical equipment like liquid filled transformers or gas insulated switchgear and controlgear. It complements and amends, if necessary, the relevant EN standards.
The application of such plug-in type bushings is derived from EN 50180 and EN 50181 but applied for higher voltages with described deviations to EN 50299-2 and EN 62271-209.
This standard does not cover the connection assembly as described in EN 50299-2 and EN 62271-209.
EN 60137 and HD 632 series outline the qualification, type test, routine and sample test of plug-in type bushings according to this standard.
This document establishes essential dimensions and testing procedures, to ensure adequate mounting and interchangeability of mating plug-in separable connectors of equivalent ratings.
Document History