CENELEC - EN 50180-2
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 2: Requirement for bushing components
| Organization: | CENELEC |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Bushings): | 29.080.20 |
scope:
This European Standard should be considered in factual context with EN 50180-1 only. The dimensional supplements are related to figures and tables of EN 50180-1. To enable a better understanding of additional information some tables from EN 50180-1 are used and extended.
This European Standard may now be used also for bushings with a highest voltage of 52 kV. Figures for the details of the components and the related tables are added according to the extended range of voltage.
Document History