IEEE 386

Separable Insulated Connector Systems for Power Distribution Systems Rated 2.5 kV through 35 kV

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 30 June 2016
Status: active
Page Count: 81
scope:

This standard establishes definitions, service conditions, ratings, interchangeable construction features, and tests for loadbreak and deadbreak separable insulated connector systems rated 900 A or less for use on shielded power distribution systems rated 25 kV through 35 kV

Document History

IEEE 386
June 30, 2016
Separable Insulated Connector Systems for Power Distribution Systems Rated 2.5 kV through 35 kV
This standard establishes definitions, service conditions, ratings, interchangeable construction features, and tests for loadbreak and deadbreak separable insulated connector systems rated 900 A or...
October 1, 2011
Separable Insulated Connector Systems for Power Distribution Systems Above 600 V
This standard establishes definitions, service conditions, ratings, interchangeable construction features, and tests for loadbreak and deadbreak separable insulated connector systems rated above 600...
September 15, 2006
Standard for Separable Insulated Connector Systems for Power Distribution Systems Above 600 V
This standard establishes definitions, service conditions, ratings, interchangeable construction features, and tests for loadbreak and deadbreak separable insulated connector systems rated above 600...
January 1, 1995
Standard for Separable Insulated Connector Systems for Power Distribution Systems Above 600 V
Foreword This standard was developed in response to a need created by the rapid expansion of underground distribution systems. A key element that allowed this expansion to become a reality is the...
June 25, 1985
STANDARD FOR SEPARABLE INSULATED CONNECTOR SYSTEMS FOR POWER DISTRIBUTION SYSTEMS ABOVE 600 V (R 1991)
This standard establishes definitions, service conditions, ratings, interchangeable construction features, and tests for load-break and dead-break separable insulated connector systems rated 601 V...
September 30, 1977
SEPARABLE INSULATED CONNECTORS FOR POWER DISTRIBUTION SYSTEMS ABOVE 600V
This standard establishes definitions, service conditions, ratings, interchangeable construction features, and tests for load-break and dead-break separable insulated connector systems rated 601 V...
January 1, 1974
Separable insulated cinnectors for power distribution systems above 600V
This standard establishes definitions, electrical ratings, tests, and interchangeable construction features for load-break and nonload-break separable insulated connectors rated 601 V and above, 600...

References

Advertisement