UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 62368-3

Audio/video, information and communication technology equipment Part 3: Safety aspects for DC power transfer through communication cables and ports

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 August 2020
Status: active
Page Count: 34
ICS Code (Information technology (IT) in general): 35.020
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

This part of IEC 62368 applies to equipment intended to supply and receive operating power through communication cables or ports. It covers particular requirements for circuits that are designed to transfer DC power from a power sourcing equipment (PSE) to a powered device (PD).

The power transfer uses voltages at ES1 or ES2 or in very specific cases voltage levels at ES3.

NOTE 1 ES1 can generally be assumed to have similar limits as non-hazardous voltage definitions used in other standards (for example, SELV, PELV).

NOTE 2 ES2 can generally be assumed to have similar limits for single fault conditions as non-hazardous voltage definitions used in other standards.

NOTE 3 PS2 circuits are generally expected to provide less than 100 W to an undefined load under both normal operating conditions and single fault conditions.

EXAMPLES

- For power transfer using voltages at ES1: USB, PoE, ISDN S0, etc.

- For power transfer using voltages at ES2: analogue telephone during ringing, ISDN U, etc.

- For power transfer using voltages at ES3: power feeding used by communications service providers and utilities communication circuits (for example, RFT circuits, such as line powered HDSLx, SHDSLx, VDSLx and G.fast).

NOTE 4 Any cable provided with a connector defined by an industry standard that permits DC power transfer between equipment is considered a communication cable even if communication does not take place. For example, a USB cable can be used just to recharge a portable device battery.

This group safety publication is primarily intended to be used as a product safety standard for the products mentioned in the scope, but shall also be used by technical committees in the preparation of standards for products similar to those mentioned in the scope of this standard, in accordance with the principles laid down in IEC Guide 104 and lSO/lEC Guide 51.

One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications and/or group safety publications in the preparation of its publications.

Document History

CEI EN IEC 62368-3
August 1, 2020
Audio/video, information and communication technology equipment Part 3: Safety aspects for DC power transfer through communication cables and ports
This part of IEC 62368 applies to equipment intended to supply and receive operating power through communication cables or ports. It covers particular requirements for circuits that are designed to...

References

Advertisement