UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 3685

Aerospace series - Bolts in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa/650° C - Technical specification

active, Most Current
Organization: SNV
Publication Date: 1 May 2020
Status: active
Page Count: 31
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This document specifies the technical, qualification and quality assurance requirements for bolts in material FE-PA2601 (A286) of tensile strength class 1 100 MPa at room temperature, maximum test temperature of material 650 °C. Primarily for aerospace applications it is applicable to such bolts when referenced on the product standard or definition document.

Document History

SN EN 3685
May 1, 2020
Aerospace series - Bolts in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa/650° C - Technical specification
This document specifies the technical, qualification and quality assurance requirements for bolts in material FE-PA2601 (A286) of tensile strength class 1 100 MPa at room temperature, maximum test...
September 1, 2008
Aerospace series - Bolts in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa/650 Degree C - Technical specification
A description is not available for this item.

References

Advertisement