UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 11274

Soil quality - Determination of the water-retention characteristic - Laboratory methods

active, Most Current
Organization: SNV
Publication Date: 1 June 2020
Status: active
Page Count: 34
ICS Code (Hydrological properties of soils): 13.080.40
scope:

This document specifies laboratory methods for determination of the soil water-retention characteristic. This document applies only to measurements of the drying or desorption curve. Four methods are described to cover the complete range of soil water pressures as follows: a) method using sand, kaolin or ceramic suction tables for determination of matric pressures from 0 kPa to -50 kPa; b) method using a porous plate and burette apparatus for determination of matric pressures from 0 kPa to -20 kPa; c) method using a pressurized gas and a pressure plate extractor for determination of matric pressures from -5 kPa to -1 500 kPa; d) method using a pressurized gas and pressure membrane cells for determination of matric pressures from -33 kPa to -1 500 kPa. Guidelines are given to select the most suitable method in a particular case.

Document History

SN EN ISO 11274
June 1, 2020
Soil quality - Determination of the water-retention characteristic - Laboratory methods
This document specifies laboratory methods for determination of the soil water-retention characteristic. This document applies only to measurements of the drying or desorption curve. Four methods are...
June 1, 2014
Soil quality - Determination of the water-retention characteristic - Laboratory methods
A description is not available for this item.

References

Advertisement