UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 13164-3

Water quality - Radon-222 - Part 3: Test method using emanometry

active, Most Current
Organization: SNV
Publication Date: 1 August 2020
Status: active
Page Count: 34
ICS Code (Examination of physical properties of water): 13.060.60
ICS Code (Radiation protection): 13.280
ICS Code (Radiation measurements): 17.240
scope:

ISO 13164-3:2013 specifies a test method for the determination of radon-222 activity concentration in a sample of water following its transfer from the aqueous phase to the air phase by degassing and its detection. It gives recommendations for rapid measurements performed within less than 1 h. The radon-222 activity concentrations, which can be measured by this test method utilizing currently available instruments, range from 0,1 Bq l-1 to several hundred thousand becquerels per litre for a 100 ml test sample. This test method is used successfully with drinking water samples. The laboratory is responsible for ensuring the validity of this test method for water samples of untested matrices. This test method can be applied on field sites or in the laboratory. Annexes A and B give indications on the necessary counting conditions to meet the required sensitivity for drinking water monitoring

Document History

SN EN ISO 13164-3
August 1, 2020
Water quality - Radon-222 - Part 3: Test method using emanometry
ISO 13164-3:2013 specifies a test method for the determination of radon-222 activity concentration in a sample of water following its transfer from the aqueous phase to the air phase by degassing and...

References

Advertisement