UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASD-STAN PREN 4844

Aerospace series — Screws, 100° countersunk normal head, Spiral Drive Recess, threaded to head, in heat and corrosion resisting steel, passivated — Classification: 1 100 MPa (at ambient temperature)/425 °C

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 October 2020
Status: active
Page Count: 11
scope:

This document specifies the characteristics of externally threaded fasteners, 100° countersunk normal head, Spiral Drive Recess, threaded to head, in heat and corrosion resisting steel, passivated, for aerospace applications.

Classification: 1 100 MPa1/425 °C2.

1 Minimum tensile strength of the material at ambient temperature.

2 Maximum temperature that the externally threaded fastener can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the material.

Document History

ASD-STAN PREN 4844
October 1, 2020
Aerospace series — Screws, 100° countersunk normal head, Spiral Drive Recess, threaded to head, in heat and corrosion resisting steel, passivated — Classification: 1 100 MPa (at ambient temperature)/425 °C
This document specifies the characteristics of externally threaded fasteners, 100° countersunk normal head, Spiral Drive Recess, threaded to head, in heat and corrosion resisting steel, passivated,...

References

Advertisement