ISO 8168

Aerospace - Bolts, with MJ threads, made of heat and corrosion resisting steel, strength class 1 100 MPa - Procurement specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2016
Status: active
Page Count: 26
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This document specifies the characteristics and quality assurance requirements for MJ thread bolts made of heat and corrosion resisting steel, of strength class 1 100 MPa, for aerospace construction.

It is applicable whenever it is referenced in a definition document.

Document History

ISO 8168
August 15, 2016
Aerospace - Bolts, with MJ threads, made of heat and corrosion resisting steel, strength class 1 100 MPa - Procurement specification
This document specifies the characteristics and quality assurance requirements for MJ thread bolts made of heat and corrosion resisting steel, of strength class 1 100 MPa, for aerospace construction....
August 15, 2008
Aerospace — Bolts, with MJ threads, made of heat and corrosion resisting steel, strength class 1 100 MPa — Procurement specification
This International Standard specifies the characteristics and quality assurance requirements for MJ thread bolts made of heat and corrosion resisting steel, of strength class 1 100 MPa, for aerospace...
January 1, 1988
Aerospace - Corrosion- and Heat-Resisting Steel Bolts with Strength Classification 1 100 MPa and MJ Threads - Procurement Specification
A description is not available for this item.

References

Advertisement