ISO 8168
Aerospace — Bolts, with MJ threads, made of heat and corrosion resisting steel, strength class 1 100 MPa — Procurement specification
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 August 2008 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This International Standard specifies the characteristics and quality assurance requirements for MJ thread bolts made of heat and corrosion resisting steel, of strength class 1 100 MPa, for aerospace construction.
It is applicable whenever it is referenced in a definition document.
Document History
August 15, 2016
Aerospace - Bolts, with MJ threads, made of heat and corrosion resisting steel, strength class 1 100 MPa - Procurement specification
This document specifies the characteristics and quality assurance requirements for MJ thread bolts made of heat and corrosion resisting steel, of strength class 1 100 MPa, for aerospace construction....
ISO 8168
August 15, 2008
Aerospace — Bolts, with MJ threads, made of heat and corrosion resisting steel, strength class 1 100 MPa — Procurement specification
This International Standard specifies the characteristics and quality assurance requirements for MJ thread bolts made of heat and corrosion resisting steel, of strength class 1 100 MPa, for aerospace...
January 1, 1988
Aerospace - Corrosion- and Heat-Resisting Steel Bolts with Strength Classification 1 100 MPa and MJ Threads - Procurement Specification
A description is not available for this item.