ISO 8168
Aerospace - Corrosion- and Heat-Resisting Steel Bolts with Strength Classification 1 100 MPa and MJ Threads - Procurement Specification
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1988 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
August 15, 2016
Aerospace - Bolts, with MJ threads, made of heat and corrosion resisting steel, strength class 1 100 MPa - Procurement specification
This document specifies the characteristics and quality assurance requirements for MJ thread bolts made of heat and corrosion resisting steel, of strength class 1 100 MPa, for aerospace construction....
August 15, 2008
Aerospace — Bolts, with MJ threads, made of heat and corrosion resisting steel, strength class 1 100 MPa — Procurement specification
This International Standard specifies the characteristics and quality assurance requirements for MJ thread bolts made of heat and corrosion resisting steel, of strength class 1 100 MPa, for aerospace...
ISO 8168
January 1, 1988
Aerospace - Corrosion- and Heat-Resisting Steel Bolts with Strength Classification 1 100 MPa and MJ Threads - Procurement Specification
A description is not available for this item.