UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 27009

Information security, cybersecurity and privacy protection — Sector-specific application of ISO/IEC 27001 — Requirements

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 34
ICS Code (IT Security): 35.030
scope:

This document specifies the requirements for creating sector-specific standards that extend ISO/IEC 27001, and complement or amend ISO/IEC 27002 to support a specific sector (domain, application area or market).

This document explains how to:

- include requirements in addition to those in ISO/IEC 27001,

- refine or interpret any of the ISO/IEC 27001 requirements,

- include controls in addition to those of ISO/IEC 27001:2013, Annex A and ISO/IEC 27002,

- modify any of the controls of ISO/IEC 27001:2013, Annex A and ISO/IEC 27002,

- add guidance to or modify the guidance of ISO/IEC 27002.

This document specifies that additional or refined requirements do not invalidate the requirements in ISO/IEC 27001.

This document is applicable to those involved in producing sector-specific standards.

Document History

CSA ISO/IEC 27009
January 1, 2020
Information security, cybersecurity and privacy protection — Sector-specific application of ISO/IEC 27001 — Requirements
This document specifies the requirements for creating sector-specific standards that extend ISO/IEC 27001, and complement or amend ISO/IEC 27002 to support a specific sector (domain, application area...
January 1, 2018
Information technology - Security techniques - Sector-specific application of ISO/IEC 27001 - Requirements
This International Standard defines the requirements for the use of ISO/IEC 27001 in any specific sector (field, application area or market sector). It explains how to include requirements additional...

References

Advertisement