NPFC - MIL-PRF-19500/745
TRANSISTOR, FIELD EFFECT TRANSISTOR, P-CHANNEL, RADIATION HARDENED, LOGIC-LEVEL SILICON, TYPES 2N7626, JANTXV AND JANS
| Organization: | NPFC |
| Publication Date: | 25 November 2020 |
| Status: | active |
| Page Count: | 21 |
scope:
Scope.
This specification covers the performance requirements for a P-channel, enhancement-mode, radiation hardened (total dose and single event effects (SEE), low-threshold logic level, MOSFET, transistor. Two levels of product assurance (JANTXV and JANS) are provided for each encapsulated device, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). Provisions for radiation hardness assurance (RHA) to two radiation levels ("R" and "F") are provided for JANTXV and JANS product assurance levels. See 6.7 for JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History