NEN-EN-ISO 10874/A1
Resilient, textile and laminate floor coverings - Classification - Amendment 1: Elimination of class 22+
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2020 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Floor coverings): | 97.150 |
scope:
NOTE The wear and appearance of floor coverings are influenced by standards of installation and maintenance, the condition of the subfloor and the kind of use (type of footwear, high concentrations of localized traffic, etc). These factors are intended to be taken into account when using this classification system.
Document History
NEN-EN-ISO 10874/A1
December 1, 2020
Resilient, textile and laminate floor coverings - Classification - Amendment 1: Elimination of class 22+
NOTE The wear and appearance of floor coverings are influenced by standards of installation and maintenance, the condition of the subfloor and the kind of use (type of footwear, high concentrations...
February 1, 2012
Resilient, textile and laminate floor coverings - Classification
This International Standard establishes a classification system for resilient, textile and laminate floor coverings. The classification is based on practical requirements for areas of use and...