TIA-455-160
EC-60793-1-50 Optical Fibres - Part 1-50: Measurement Methods and Test Procedures- Damp Heat (Steady State)
| Organization: | TIA |
| Publication Date: | 3 December 2020 |
| Status: | active |
| Page Count: | 16 |
scope:
This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment.
The purpose of this standard is to determine the suitability of optical fibre sub-category A1a to A1d multimode fibres and class B and C single-mode fibres to withstand the environmental condition of high humidity and high temperature which may occur in actual use, storage and/or transport. The test is primarily intended to permit the observation of effects of high humidity at constant temperature over a given period. This procedure is conducted in accordance with IEC 60068-2-78, Test Cab.
NOTE The applicability of this test to other fibre categories is under study.
Document History