UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

FORD WSS-M99J291-B1

TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP WSS-M99J291-B1 RESISTANT, EXTERIOR, HIGH UV FOR HIGH IMPACT AREAS ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 14 July 2020
Status: active
Page Count: 6
scope:

The material defined by these specifications is a clear, release liner backed, abrasion resistant urethane film with a water clear pressure sensitive adhesive. Films B1 - B4 include a clearcoat applied over the urethane film to prevent film staining, yellowing, and increases weathering performance. Films B5 and B6 are typically not clearcoated.

To differentiate between locations requiring chip resistant testing, a CAE model or equivalent will be used to determine chip performance based on vehicle design. Ford engineers will determine areas of high and low chip probability. High chip probability areas should be avoided at large body character lines (I.E. wrapping bodyside exterior into door jamb). 200 micron or greater urethane film thickness (not including adhesive thickness) is typical for flat surface designs. 200 micron or less urethane film thickness (not including adhesive thickness) is typical for designs traversing large character lines, compound surfaces, or bends.

Document History

FORD WSS-M99J291-B1
July 14, 2020
TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP WSS-M99J291-B1 RESISTANT, EXTERIOR, HIGH UV FOR HIGH IMPACT AREAS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a clear, release liner backed, abrasion resistant urethane film with a water clear pressure sensitive adhesive. Films B1 - B4 include a clearcoat...
June 27, 2017
TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR, HIGH UV FOR HIGH IMPACT AREAS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a clear, release liner backed, abrasion resistant urethane film with a water clear pressure sensitive adhesive. Films B1 - B4 include a clearcoat...
December 2, 2016
TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR, HIGH UV FOR HIGH IMPACT AREAS ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
June 20, 2008
TAPE WITH CLEARCOAT, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, EXTERIOR, HIGH UV FOR HIGH IMPACT AREAS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a clear, release liner backed, abrasion resistant urethane film with a water clear pressure sensitive adhesive. Films B1 - B4 include a clearcoat...

References

Advertisement