UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 16842-4

Powered industrial trucks - Visibility - Test methods and verification - Part 4: Industrial variable reach trucks up to and including 10000 kg capacity

active, Most Current
Organization: SNV
Publication Date: 1 October 2019
Status: active
Page Count: 14
ICS Code (Industrial trucks): 53.060
scope:

This document specifies the requirements and test procedures for 360° visibility of sit on self-propelled industrial variable-reach trucks (herein after referred to as trucks) without a load, with a capacity up to and including 10 000 kg in accordance with ISO 5053 1 and it is intended be used in conjunction with EN 16842-1. Where specific requirements in this part are modified from the general requirements in EN 16842-1, the requirements of this part are truck specific and to be used for sit-on self-propelled industrial variable-reach trucks with a capacity up to and including 10 000 kg. This part of EN 16842 deals with all significant hazards, hazardous situations or hazardous events, relevant to the visibility of the operator for applicable machines when used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer. This document does not apply to rough-terrain variable-reach trucks (see EN 15830).

Document History

SN EN 16842-4
October 1, 2019
Powered industrial trucks - Visibility - Test methods and verification - Part 4: Industrial variable reach trucks up to and including 10000 kg capacity
This document specifies the requirements and test procedures for 360° visibility of sit on self-propelled industrial variable-reach trucks (herein after referred to as trucks) without a load, with a...

References

Advertisement