UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMW16447

Polyamide 66 - Heat Stabilized, Impact Modified

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 December 2020
Status: active
Page Count: 6
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This standard covers properties of various types of heat stabilized, impact modified Polyamide 66 (nylon 66) which are used in injected form for molded components.

Symbols

The material abbreviation according to ISO 11469 is >PA66-I<.

Applicability.

Typical applications include the following: fasteners, clips, retainers, electrical components, carbon canisters.

Remarks.

The specification is classified by level of impact modifiers:

T1: Impact modified.

T2: High impact modified.

T3: Very high impact modified.

Document History

GMW16447
December 1, 2020
Polyamide 66 - Heat Stabilized, Impact Modified
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2015
Polyamide 66 - Heat Stabilized, Impact Modified
Material Description. This standard covers properties of various types of heat stabilized, impact modified polyamide 66 (nylon 66) which are used in injected form for molded components.  Symbols....
March 1, 2011
Polyamide 66 - Heat Stabilized, Impact Modified
Material Description. This standard covers properties of various types of heat stabilized, impact modified polyamide 66 (nylon 66) which are used in injected form for molded components. Symbols. The...

References

Advertisement