UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASSE 1003

Performance Requirements for Water Pressure Reducing Valves for Potable Water Distribution Systems

active, Most Current
Buy Now
Organization: ASSE
Publication Date: 1 December 2020
Status: active
Page Count: 20
scope:

Description

Devices covered by this standard are self-contained, direct acting, single diaphragm types. Devices shall be permitted to have an integral strainer, separate strainer connected to the valve inlet, or be without strainer. Devices shall be permitted to be with or without an integral by-pass relief valve.

Size Range

Nominal device sizes shall be ½, ¾, 1, 1¼, 1½, 2, 2½ , 3 and 4 inches (DN 15, DN 20, DN 25, DN 32, DN 40, DN 50, DN 65, DN 80, and DN 100).

Pressure Range

Devices shall be designed for a minimum working pressure of 250.0 psi (1723.8 kPa).

Temperature Range

The devices shall be designed for temperatures of 33.0 °F (0.6 °C) to 140.0 °F (60.0 °C) minimum.

Document History

June 1, 2023
Water pressure reducing valves for potable water distribution systems
General This Standard applies to water pressure reducing valve for potable water distribution systems. The purpose of a water pressure reducing valve for potable water distribution systems (herein...
ASSE 1003
December 1, 2020
Performance Requirements for Water Pressure Reducing Valves for Potable Water Distribution Systems
Description Devices covered by this standard are self-contained, direct acting, single diaphragm types. Devices shall be permitted to have an integral strainer, separate strainer connected to the...
September 28, 2009
Performance Requirements for Water Pressure Reducing Valves for Domestic Water Distribution Systems
Description Devices covered by this standard are self-contained, direct acting, single diaphragm types. Devices shall be permitted to have an integral strainer, separate strainer connected to the...
July 1, 2001
Performance Requirements for Water Pressure Reducing Valves
A description is not available for this item.
July 1, 2001
Performance Requirements for Water Pressure Reducing Valves
A description is not available for this item.
October 1, 1993
Performance Requirements for Water Pressure Reducing Valves
A description is not available for this item.
January 1, 1993
Performance Requirements for Water Pressure Reducing Valves; Errata 12/20/93
A description is not available for this item.

References

Advertisement