UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 61788-4

Superconductivity Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti and Nb3Sn composite superconductors

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2020
Status: active
Page Count: 44
ICS Code (Superconductivity and conducting materials): 29.050
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 61788 specifies a test method for the determination of the residual resistance ratio (RRR) of Nb-Ti and Nb3Sn composite superconductors with Cu, Cu-Ni, Cu/Cu-Ni and Al matrix in a strain-free condition and zero external magnetic field. This method is intended for use with superconductor specimens that have a monolithic structure with rectangular or round cross-section, RRR value less than 350, and cross-sectional area less than 3 mm2. In the case of Nb3Sn, the specimens have received a reaction heat-treatment.

Document History

CEI EN IEC 61788-4
November 1, 2020
Superconductivity Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti and Nb3Sn composite superconductors
This part of IEC 61788 specifies a test method for the determination of the residual resistance ratio (RRR) of Nb-Ti and Nb3Sn composite superconductors with Cu, Cu-Ni, Cu/Cu-Ni and Al matrix in a...
November 1, 2016
Superconductivity Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti and Nb3Sn composite superconductors
This part of IEC 61788 specifies a test method for the determination of the residual resistance ratio (RRR) of Nb-Ti and Nb3Sn composite superconductors with Cu, Cu-Ni, Cu/Cu-Ni and Al matrix. This...
June 1, 2012
Superconductivity Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti composite superconductors
This part of IEC 61788 covers a test method for the determination of the residual resistance ratio (RRR) of composite superconductors comprised of Nb-Ti filaments and Cu, Cu-Ni or Cu/Cu-Ni matrix....
January 1, 2008
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti composite superconductors
La presente Norma specifica un metodo di prova per la determinazione del rapporto della resistenza residua (RRR) di superconduttori composti comprendenti filamenti in Nb-Ti e matrice in CU, Cu-Ni o...
September 1, 2002
Superconduttività - Parte 4: Misura del rapporto della resistenza residua - Rapporto della resistenza residua di superconduttori compositi di Nb-Ti
La presente Norma si riferisce ad un metodo di prova per la misura del rapporto di resistenza residua in superconduttori composti comprendenti filamenti in Nb-Ti e matrice in Cu, Cu-Ni, Cu/Cu-Ni. La...

References

Advertisement