UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI CLC/TR IEC 62453-41

Field device tool (FDT) interface specification Part 41: Object model integration profile - Common object model

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2020
Status: active
Page Count: 336
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62453, which is a technical report, defines how the common FDT principles are implemented based on the Microsoft1 COM technology, including the object behavior and object interaction via COM interfaces.

This part specifies the technology-specific implementation of the protocol-specific functionality and communication services.

This part of IEC 62453 is informative, however when this part is applied its requirements need to be implemented as specified.

This part specifies FDT version 1.2.1.

1 See Annex I.

Document History

CEI CLC/TR IEC 62453-41
October 1, 2020
Field device tool (FDT) interface specification Part 41: Object model integration profile - Common object model
This part of IEC 62453, which is a technical report, defines how the common FDT principles are implemented based on the Microsoft1 COM technology, including the object behavior and object interaction...
November 1, 2010
Field device tool interface specification - Part 41: Object model integration profile - Common object model
Questa parte della EN/IEC 62453 è una specifica di interfaccia per sviluppatori di componenti FDT (Field Device Tool) per funzioni di controllo e accesso dati con un'architettura client/server, ed è...

References

Advertisement