NPFC - MIL-PRF-19500/394
TRANSISTOR, NPN, SILICON, POWER SWITCHING, TYPES: 2N4150, 2N5237, 2N5238, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 26 January 2021 |
| Status: | active |
| Page Count: | 30 |
scope:
Scope.
This specification covers the performance requirements for NPN, silicon, low-power, high voltage radiation hardened transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each encapsulated device type as specified in MIL-PRF-19500. Two levels of product assurance are provided for each unencapsulated device type (JANHC and JANKC). Provisions for radiation hardness assurance (RHA) to eight radiation levels is provided for JANHC and JANKC product assurance levels. RHA level designators "M", "D", "P", "L", "R", "F", "G", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History