CEN - EN 1514-2
Flanges and their joints - Gaskets for PN-designated flanges - Part 2: Spiral wound gaskets for use with steel flanges
| Organization: | CEN |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Seals for pipe and hose assemblies): | 23.040.80 |
scope:
This part of EN 1514 specifies the dimensions and marking of spiral wound gaskets for use in conjunction with flat face and raised face flanges complying with the requirements of EN 1092-1 for PN 10, PN 16, PN 25, PN 40, PN 63, PN 100 and PN 160 and up to and including DN 1 000.
NOTE 1 Dimensions of other types of gaskets for use with flanges to EN 1092-1, EN 1092-2, EN 1092-3 and EN 1092-4 are given in EN 1514-1, EN 1514-3, EN 1514-4, EN 1514-6, EN 1514-7 and EN 1514-8.
NOTE 2 Annex A lists information to be supplied by the purchaser when ordering gaskets in circumstances where the choice of the gasket materials appropriate to the service is left to the manufacturer.
Document History