UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DOD - SMD 5962-93068

MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER

active, Most Current
Buy Now
Organization: DOD
Publication Date: 1 February 2021
Status: active
Page Count: 19
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-93068
February 1, 2021
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
May 21, 2015
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 6, 2010
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 13, 2007
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 31, 2007
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 10, 2006
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 26, 2000
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
July 22, 1998
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
May 2, 1995
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.
May 13, 1994
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement